EMERSON PROCESS MANAGEMENT, ROSEMOUNT DIVISION
3051TG2A2B21AI5M5Q4D4 -- PRESSURE TRANSMITTER
Emerson Process Management, Rosemount Division
Pressure Transmitter
3051TG2A2B21AI5M5Q4D4
Description
Product Highlights
G - Gage
2 - -14.7 to 150psi/1.5 psi (0 to 1034 kPa/10,3 kPa)
A - 4-20 mA with Digital Signal Based on HART® Protocol
2B - 1/2-14 NPT Female
2 - 316L SST
1 - Silicone
A - Polyurethane-covered Aluminum Housing
I5 - FM Intrinsically Safe, Division 2
M5 - LCD Display
Q4 - Calibration Certificate
D4 - Direct-mount, 3-Valve Manifold, Alloy C-276
Description
Product Highlights
G - Gage
2 - -14.7 to 150psi/1.5 psi (0 to 1034 kPa/10,3 kPa)
A - 4-20 mA with Digital Signal Based on HART® Protocol
2B - 1/2-14 NPT Female
2 - 316L SST
1 - Silicone
A - Polyurethane-covered Aluminum Housing
I5 - FM Intrinsically Safe, Division 2
M5 - LCD Display
Q4 - Calibration Certificate
D4 - Direct-mount, 3-Valve Manifold, Alloy C-276
Suppliers
Product Highlights
G - Gage
2 - -14.7 to 150psi/1.5 psi (0 to 1034 kPa/10,3 kPa)
A - 4-20 mA with Digital Signal Based on HART® Protocol
2B - 1/2-14 NPT Female
2 - 316L SST
1 - Silicone
A - Polyurethane-covered Aluminum Housing
I5 - FM Intrinsically Safe, Division 2
M5 - LCD Display
Q4 - Calibration Certificate
D4 - Direct-mount, 3-Valve Manifold, Alloy C-276
Product Highlights
- G - Gage
- 2 - -14.7 to 150psi/1.5 psi (0 to 1034 kPa/10,3 kPa)
- A - 4-20 mA with Digital Signal Based on HART® Protocol
- 2B - 1/2-14 NPT Female
- 2 - 316L SST
- 1 - Silicone
- A - Polyurethane-covered Aluminum Housing
- I5 - FM Intrinsically Safe, Division 2
- M5 - LCD Display
- Q4 - Calibration Certificate
- D4 - Direct-mount, 3-Valve Manifold, Alloy C-276
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Transmitters |
|
Product Number
|
3051TG2A2B21AI5M5Q4D4 |
|
Product Name
|
Pressure Transmitter |
|
Pressure Measurement
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Pressure Measurement
Absolute; Gauge
Media
Liquid; Gas; Handles Hazardous Materials
Accuracy
0.5000 ±% FS
View Details
Signal Output
Analog Voltage; RS232/485
Sensor Technology
Pirani
Pressure Measurement
Vacuum
View Details
Pressure Measurement
Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range
50 to 7000 psi (35.19 to 4926 m H2O)
View Details
ABB Measurement & Analytics
Signal Output
Analog Current
Pressure Measurement
Gauge
Media
Liquid; Gas; Handles Hazardous Materials
View Details