Emerson Process Management, Rosemount Division Inline Pressure Transmitter 2051TG5A2B31AB4E5

Description
Product Highlights Reference Accuracy of 0.075%, optional 0.065% Two-year stability of 0.10%, optional five-year stability Rangeability of 100:1 Pressure ranges of 30, 150, 800, 4000and 10,000 psi Protocols available include 4-20 mA HART, FOUNDATION fieldbus, 1-5 Vdc HART Low Power 316L SST and Hastelloy C-276 process wetted parts
Description
Product Highlights Reference Accuracy of 0.075%, optional 0.065% Two-year stability of 0.10%, optional five-year stability Rangeability of 100:1 Pressure ranges of 30, 150, 800, 4000and 10,000 psi Protocols available include 4-20 mA HART, FOUNDATION fieldbus, 1-5 Vdc HART Low Power 316L SST and Hastelloy C-276 process wetted parts

Suppliers

Company
Product
Description
Supplier Links
Inline Pressure Transmitter - 2051TG5A2B31AB4E5 - Transcat, Inc.
Rochester, NY, USA
Inline Pressure Transmitter
2051TG5A2B31AB4E5
Inline Pressure Transmitter 2051TG5A2B31AB4E5
Product Highlights Reference Accuracy of 0.075%, optional 0.065% Two-year stability of 0.10%, optional five-year stability Rangeability of 100:1 Pressure ranges of 30, 150, 800, 4000and 10,000 psi Protocols available include 4-20 mA HART, FOUNDATION fieldbus, 1-5 Vdc HART Low Power 316L SST and Hastelloy C-276 process wetted parts

Product Highlights

  • Reference Accuracy of 0.075%, optional 0.065%
  • Two-year stability of 0.10%, optional five-year stability
  • Rangeability of 100:1
  • Pressure ranges of 30, 150, 800, 4000and 10,000 psi
  • Protocols available include 4-20 mA HART, FOUNDATION fieldbus, 1-5 Vdc HART Low Power
  • 316L SST and Hastelloy C-276 process wetted parts
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 2051TG5A2B31AB4E5
Product Name Inline Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pirani Vacuum Gauge Digital Transmitter - VacTest DTP 400 C - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
Absolute, differential and gauge pressure transmitter for remote seal - FKM-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute; Differential; Gauge
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA3403 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 43.51 to 725 psi (30.62 to 510 m H2O)
Accuracy 1 ±% FS
View Details