Ashcroft Inc. Re-Rangeable Pressure Transmitter,-15 to 50PSI GC517F0242CD50#

Description
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display All Stainless Steel wetted parts Ranges from 0/50 to 0/7500 psig and compound to -15/50 psi 2 wire 4-20 mA output Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure "Min/Max Hold" function allows display to capture pressure events Easily rotatable display, 90° increments Key Lock
Description
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display All Stainless Steel wetted parts Ranges from 0/50 to 0/7500 psig and compound to -15/50 psi 2 wire 4-20 mA output Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure "Min/Max Hold" function allows display to capture pressure events Easily rotatable display, 90° increments Key Lock

Suppliers

Company
Product
Description
Supplier Links
Re-Rangeable Pressure Transmitter,-15 to 50PSI - GC517F0242CD50# - Transcat, Inc.
Rochester, NY, USA
Re-Rangeable Pressure Transmitter,-15 to 50PSI
GC517F0242CD50#
Re-Rangeable Pressure Transmitter,-15 to 50PSI GC517F0242CD50#
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display All Stainless Steel wetted parts Ranges from 0/50 to 0/7500 psig and compound to -15/50 psi 2 wire 4-20 mA output Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure "Min/Max Hold" function allows display to capture pressure events Easily rotatable display, 90° increments Key Lock

Product Highlights

  • Up to 8 times smaller than a conventional process transmitter
  • Robust NEMA 4X (IP65) aluminum die cast housing
  • Bright backlit LCD display
  • All Stainless Steel wetted parts
  • Ranges from 0/50 to 0/7500 psig and compound to -15/50 psi
  • 2 wire 4-20 mA output
  • Internal push-button configurability allows quick range changes
  • Scaling function allows display to indicate arbitrary physical units
  • "Loop Check" function allows unit to output 4-20 mA without applying pressure
  • "Min/Max Hold" function allows display to capture pressure events
  • Easily rotatable display, 90° increments
  • Key Lock
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number GC517F0242CD50#
Product Name Re-Rangeable Pressure Transmitter,-15 to 50PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-P6R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
3 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details