Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD1A52A1AB4

Description
Product Highlights Industry’s best total performance, a flexible Coplanar platform, and installed five-year stability has made Rosemount 3051 the standard for Differential, Gage, and Absolute pressure measurement. Select from the following capabilities for seamless integration: Performance up to 0.04% accuracy Manifolds, Primary Elements and Seal Solutions 4-20 mA HART, 1-5 Vdc HART low power, FOUNDATION fieldbus, and Profibus PA protocols Calibrated spans/ranges from 0.1 inH2O to 4000 psi (0,25 mbar to 276 bar) 316 SST, Alloy C-276, Alloy 400, Tantalum, Gold-Plated Alloy 400 or 316L SST wetted materials
Datasheet
Description
Product Highlights Industry’s best total performance, a flexible Coplanar platform, and installed five-year stability has made Rosemount 3051 the standard for Differential, Gage, and Absolute pressure measurement. Select from the following capabilities for seamless integration: Performance up to 0.04% accuracy Manifolds, Primary Elements and Seal Solutions 4-20 mA HART, 1-5 Vdc HART low power, FOUNDATION fieldbus, and Profibus PA protocols Calibrated spans/ranges from 0.1 inH2O to 4000 psi (0,25 mbar to 276 bar) 316 SST, Alloy C-276, Alloy 400, Tantalum, Gold-Plated Alloy 400 or 316L SST wetted materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD1A52A1AB4 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD1A52A1AB4
Differential Pressure Transmitter 3051CD1A52A1AB4
Product Highlights Industry’s best total performance, a flexible Coplanar platform, and installed five-year stability has made Rosemount 3051 the standard for Differential, Gage, and Absolute pressure measurement. Select from the following capabilities for seamless integration: Performance up to 0.04% accuracy Manifolds, Primary Elements and Seal Solutions 4-20 mA HART, 1-5 Vdc HART low power, FOUNDATION fieldbus, and Profibus PA protocols Calibrated spans/ranges from 0.1 inH2O to 4000 psi (0,25 mbar to 276 bar) 316 SST, Alloy C-276, Alloy 400, Tantalum, Gold-Plated Alloy 400 or 316L SST wetted materials

Product Highlights

  • Industry’s best total performance, a flexible Coplanar platform, and installed five-year stability has made Rosemount 3051 the standard for Differential, Gage, and Absolute pressure measurement.
  • Select from the following capabilities for seamless integration:
  • Performance up to 0.04% accuracy
  • Manifolds, Primary Elements and Seal Solutions
  • 4-20 mA HART, 1-5 Vdc HART low power, FOUNDATION fieldbus, and Profibus PA protocols
  • Calibrated spans/ranges from 0.1 inH2O to 4000 psi (0,25 mbar to 276 bar)
  • 316 SST, Alloy C-276, Alloy 400, Tantalum, Gold-Plated Alloy 400 or 316L SST wetted materials
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD1A52A1AB4
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details