Emerson Process Management, Rosemount Division Absolute Pressure Transmitter 3051CA3A02A1JH2

Description
Product Highlights 3051C - Coplanar Pressure Transmitter A - Absolute Measurement Type 3 - 0 to 800 PSIA (0 to 55, 15 bar) A - 4–20 mA with Digital Signal Based on HART Protocol 0 - Alternative Process Connection (Materials of Construction) 2 - 316L SST Isolating Diaphragm A - O-ring Glass-filled PTFE 1 - Sensor Fill Fluid Silicone J - Housing Material SST 1/2-14NPT H2 - Alternative Traditional Flange, 316 SST, SST drain/vent
Description
Product Highlights 3051C - Coplanar Pressure Transmitter A - Absolute Measurement Type 3 - 0 to 800 PSIA (0 to 55, 15 bar) A - 4–20 mA with Digital Signal Based on HART Protocol 0 - Alternative Process Connection (Materials of Construction) 2 - 316L SST Isolating Diaphragm A - O-ring Glass-filled PTFE 1 - Sensor Fill Fluid Silicone J - Housing Material SST 1/2-14NPT H2 - Alternative Traditional Flange, 316 SST, SST drain/vent

Suppliers

Company
Product
Description
Supplier Links
Absolute Pressure Transmitter - 3051CA3A02A1JH2 - Transcat, Inc.
Rochester, NY, USA
Absolute Pressure Transmitter
3051CA3A02A1JH2
Absolute Pressure Transmitter 3051CA3A02A1JH2
Product Highlights 3051C - Coplanar Pressure Transmitter A - Absolute Measurement Type 3 - 0 to 800 PSIA (0 to 55, 15 bar) A - 4–20 mA with Digital Signal Based on HART Protocol 0 - Alternative Process Connection (Materials of Construction) 2 - 316L SST Isolating Diaphragm A - O-ring Glass-filled PTFE 1 - Sensor Fill Fluid Silicone J - Housing Material SST 1/2-14NPT H2 - Alternative Traditional Flange, 316 SST, SST drain/vent

Product Highlights

  • 3051C - Coplanar Pressure Transmitter
  • A - Absolute Measurement Type
  • 3 - 0 to 800 PSIA (0 to 55, 15 bar)
  • A - 4–20 mA with Digital Signal Based on HART Protocol
  • 0 - Alternative Process Connection (Materials of Construction)
  • 2 - 316L SST Isolating Diaphragm
  • A - O-ring Glass-filled PTFE
  • 1 - Sensor Fill Fluid Silicone
  • J - Housing Material SST 1/2-14NPT
  • H2 - Alternative Traditional Flange, 316 SST, SST drain/vent
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CA3A02A1JH2
Product Name Absolute Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-P10R-S6-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details