WIKA Instrument, LP Explosion Proof Pressure Transmitter 1500 PSI 4364169

Description
Product Highlights 4-20MA 1/2NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas applications
Datasheet
Description
Product Highlights 4-20MA 1/2NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Pressure Transmitter 1500 PSI - 4364169 - Transcat, Inc.
Rochester, NY, USA
Explosion Proof Pressure Transmitter 1500 PSI
4364169
Explosion Proof Pressure Transmitter 1500 PSI 4364169
Product Highlights 4-20MA 1/2NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas applications

Product Highlights

  • 4-20MA 1/2NPT 1/2C 6'CBL
  • FM-approved Explosion proof for Class I Division 1 hazardous locations
  • Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals
  • Engineered to withstand harsh environments
  • NACE MR0175 compliant
  • Retrofits many existing oil and gas applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 4364169
Product Name Explosion Proof Pressure Transmitter 1500 PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Pressure sensors & Load sensors - Pressure transmitters - PHPS-5600 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-P50R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers