Emerson Process Management, Rosemount Division Differential Pressure Transmitter,250"H2O 2051CG4A02A1AH2B1E5D4

Description
Product Highlights 2051CD - Differential Pressure Transmitter 2 - Pressure Upper Range Limit: 250 inH2O (623 mbar) A - 4-20 mA with Digital Signal Based on HART Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Sensor Fill Fluid Silicone A - Polyurethane-covered Aluminum Housing Material H2 - Traditional Flange, 316 SST, SST Drain/Vent B1 - Traditional Flange Bracket for 2-in. Pipe Mounting, CS Bolts E5 - FM Explosion-proof, Dust Ignition-proof D4 - Zero and Span Hardware Adjustments
Description
Product Highlights 2051CD - Differential Pressure Transmitter 2 - Pressure Upper Range Limit: 250 inH2O (623 mbar) A - 4-20 mA with Digital Signal Based on HART Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Sensor Fill Fluid Silicone A - Polyurethane-covered Aluminum Housing Material H2 - Traditional Flange, 316 SST, SST Drain/Vent B1 - Traditional Flange Bracket for 2-in. Pipe Mounting, CS Bolts E5 - FM Explosion-proof, Dust Ignition-proof D4 - Zero and Span Hardware Adjustments

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Differential Pressure Transmitter,250"H2O
2051CG4A02A1AH2B1E5D4
Differential Pressure Transmitter,250"H2O 2051CG4A02A1AH2B1E5D4
Product Highlights 2051CD - Differential Pressure Transmitter 2 - Pressure Upper Range Limit: 250 inH2O (623 mbar) A - 4-20 mA with Digital Signal Based on HART Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Sensor Fill Fluid Silicone A - Polyurethane-covered Aluminum Housing Material H2 - Traditional Flange, 316 SST, SST Drain/Vent B1 - Traditional Flange Bracket for 2-in. Pipe Mounting, CS Bolts E5 - FM Explosion-proof, Dust Ignition-proof D4 - Zero and Span Hardware Adjustments

Product Highlights

  • 2051CD - Differential Pressure Transmitter
  • 2 - Pressure Upper Range Limit: 250 inH2O (623 mbar)
  • A - 4-20 mA with Digital Signal Based on HART Protocol
  • 0 - Alternate Process Connection
  • 2 - 316L SST
  • A - Glass-filled PTFE
  • 1 - Sensor Fill Fluid Silicone
  • A - Polyurethane-covered Aluminum Housing Material
  • H2 - Traditional Flange, 316 SST, SST Drain/Vent
  • B1 - Traditional Flange Bracket for 2-in. Pipe Mounting, CS Bolts
  • E5 - FM Explosion-proof, Dust Ignition-proof
  • D4 - Zero and Span Hardware Adjustments
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 2051CG4A02A1AH2B1E5D4
Product Name Differential Pressure Transmitter,250"H2O
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PHPS-5600 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Absolute Pressure Transmitter - Model 266NSH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details