NOSHOK, Inc. Pressure Transmitter, 0-15 PSIA 100-15A-1-1-2-1-ST8

Description
Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators
Datasheet
Description
Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 0-15 PSIA - 100-15A-1-1-2-1-ORF - Transcat, Inc.
Rochester, NY, USA
Pressure Transmitter, 0-15 PSIA
100-15A-1-1-2-1-ORF
Pressure Transmitter, 0-15 PSIA 100-15A-1-1-2-1-ORF
Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators

Product Highlights

  • Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line)
  • Welded stainless steel pressure chamber
  • Advanced diffused semiconductor and sputtered thin film sensor for maximum stability
  • Compact size
  • High alternating load resistance
  • High overpressure protection
  • CE compliant to suppress RFI, EMI and ESD noise interference
  • Compatible with NOSHOK Smart System Indicators
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 100-15A-1-1-2-1-ORF
Product Name Pressure Transmitter, 0-15 PSIA
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA3403 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 43.51 to 725 psi (30.62 to 510 m H2O)
Accuracy 1 ±% FS
View Details
Pressure transmitter - SPTW-B11R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers