Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD1A02A1JM6S5

Description
Product Highlights D - Differential 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - –3 to 3 inH2O 2 - Coplanar A - Glass-filled PTFE 1 - Silicone J - SST ½–14 NPT M6 - LCD Display for SST Housing (Housing Codes J, K, L, and M only) S5 - Assemble to Rosemount 305 Integral Manifold
Datasheet
Description
Product Highlights D - Differential 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - –3 to 3 inH2O 2 - Coplanar A - Glass-filled PTFE 1 - Silicone J - SST ½–14 NPT M6 - LCD Display for SST Housing (Housing Codes J, K, L, and M only) S5 - Assemble to Rosemount 305 Integral Manifold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD1A02A1JM6S5 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD1A02A1JM6S5
Differential Pressure Transmitter 3051CD1A02A1JM6S5
Product Highlights D - Differential 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - –3 to 3 inH2O 2 - Coplanar A - Glass-filled PTFE 1 - Silicone J - SST ½–14 NPT M6 - LCD Display for SST Housing (Housing Codes J, K, L, and M only) S5 - Assemble to Rosemount 305 Integral Manifold

Product Highlights

  • D - Differential
  • 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 0 - –3 to 3 inH2O
  • 2 - Coplanar
  • A - Glass-filled PTFE
  • 1 - Silicone
  • J - SST ½–14 NPT
  • M6 - LCD Display for SST Housing (Housing Codes J, K, L, and M only)
  • S5 - Assemble to Rosemount 305 Integral Manifold
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD1A02A1JM6S5
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-P2R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details