WIKA Instrument, LP Explosion Proof Pressure Transmitter 500 PSI 4363367

Description
Product Highlights 1-5V 1/4NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas applications
Datasheet
Description
Product Highlights 1-5V 1/4NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Pressure Transmitter 500 PSI - 4363367 - Transcat, Inc.
Rochester, NY, USA
Explosion Proof Pressure Transmitter 500 PSI
4363367
Explosion Proof Pressure Transmitter 500 PSI 4363367
Product Highlights 1-5V 1/4NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas applications

Product Highlights

  • 1-5V 1/4NPT 1/2C 6'CBL
  • FM-approved Explosion proof for Class I Division 1 hazardous locations
  • Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals
  • Engineered to withstand harsh environments
  • NACE MR0175 compliant
  • Retrofits many existing oil and gas applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 4363367
Product Name Explosion Proof Pressure Transmitter 500 PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-P10R-S6-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP562 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details