DwyerOmega Low Diff.Pressure Transmitter 0.50% Accy,w/Display,DIN Rail 610-25C-DDE

Description
Product Highlights Low differential pressure transmitter, range ±.25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models
Description
Product Highlights Low differential pressure transmitter, range ±.25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models

Suppliers

Company
Product
Description
Supplier Links
Low Diff.Pressure Transmitter 0.50% Accy,w/Display,DIN Rail - 610-25C-DDE - Transcat, Inc.
Rochester, NY, USA
Low Diff.Pressure Transmitter 0.50% Accy,w/Display,DIN Rail
610-25C-DDE
Low Diff.Pressure Transmitter 0.50% Accy,w/Display,DIN Rail 610-25C-DDE
Product Highlights Low differential pressure transmitter, range ±.25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models

Product Highlights

  • Low differential pressure transmitter, range ±.25" w.c.
  • Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy
  • Removable process head for simplified installation
  • Secure operation ensured with calibration only possible via separate calibration key
  • Calibration certificate included with ± 0.25% accuracy models
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 610-25C-DDE
Product Name Low Diff.Pressure Transmitter 0.50% Accy,w/Display,DIN Rail
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transmitter - SPTE-V1R-PC10-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details