Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD3A02A1AS5E5

Description
Product Highlights 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Flange 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum S5 - Assemble to Rosemount 305 Integral Manifold E5 - FM Explosion-proof, Dust Ignition-proof
Description
Product Highlights 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Flange 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum S5 - Assemble to Rosemount 305 Integral Manifold E5 - FM Explosion-proof, Dust Ignition-proof

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD3A02A1AS5E5 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD3A02A1AS5E5
Differential Pressure Transmitter 3051CD3A02A1AS5E5
Product Highlights 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Flange 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum S5 - Assemble to Rosemount 305 Integral Manifold E5 - FM Explosion-proof, Dust Ignition-proof

Product Highlights

  • 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 0 - Alternate Flange
  • 2 - 316L SST
  • A - Glass-filled PTFE
  • 1 - Silicone
  • A - Polyurethane-covered Aluminum
  • S5 - Assemble to Rosemount 305 Integral Manifold
  • E5 - FM Explosion-proof, Dust Ignition-proof
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD3A02A1AS5E5
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-P10R-F-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details