WIKA Instrument, LP Industrial Pressure Transmitter 200 PSI 8644918

Description
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
Datasheet
Description
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Pressure Transmitter 200 PSI - 8644918 - Transcat, Inc.
Rochester, NY, USA
Industrial Pressure Transmitter 200 PSI
8644918
Industrial Pressure Transmitter 200 PSI 8644918
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications

Product Highlights

  • 4-20MA 1/2NPT DIN
  • Standard ranges available from stock
  • 4-20 mA 2-wire output signal, others available
  • Highly resistant to pressure spikes and vibration
  • Stainless steel case and wetted parts
  • Can be assembled to diaphragm seals for special applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 8644918
Product Name Industrial Pressure Transmitter 200 PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Remote seal type differential pressure transmitter - FKD-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Pressure sensors & Load sensors - Pressure transmitters - 981 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 1.45 psi (1.02 m H2O)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details