WIKA Instrument, LP Industrial Pressure Transmitter 1500 PSI 8341219

Description
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
Datasheet
Description
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Pressure Transmitter 1500 PSI - 8341219 - Transcat, Inc.
Rochester, NY, USA
Industrial Pressure Transmitter 1500 PSI
8341219
Industrial Pressure Transmitter 1500 PSI 8341219
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications

Product Highlights

  • 4-20MA 1/2NPT DIN
  • Standard ranges available from stock
  • 4-20 mA 2-wire output signal, others available
  • Highly resistant to pressure spikes and vibration
  • Stainless steel case and wetted parts
  • Can be assembled to diaphragm seals for special applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 8341219
Product Name Industrial Pressure Transmitter 1500 PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transmitter - SPTW-P10R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Absolute pressure transmitter - FKA-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details