DwyerOmega Pressure transmitter, range range -147 to 100 psig 673-14C

Description
Product Highlights Constructed of stainless steel, the Series 673 provides a 4 to 20 mA output signal with 0.25% accuracy Use the Series 673 in industrial OEM equipment, hydraulic systems, HVAC equipment, industrial engines and compressor control
Description
Product Highlights Constructed of stainless steel, the Series 673 provides a 4 to 20 mA output signal with 0.25% accuracy Use the Series 673 in industrial OEM equipment, hydraulic systems, HVAC equipment, industrial engines and compressor control

Suppliers

Company
Product
Description
Supplier Links
Pressure transmitter, range range -147 to 100 psig - 673-14C - Transcat, Inc.
Rochester, NY, USA
Pressure transmitter, range range -147 to 100 psig
673-14C
Pressure transmitter, range range -147 to 100 psig 673-14C
Product Highlights Constructed of stainless steel, the Series 673 provides a 4 to 20 mA output signal with 0.25% accuracy Use the Series 673 in industrial OEM equipment, hydraulic systems, HVAC equipment, industrial engines and compressor control

Product Highlights

  • Constructed of stainless steel, the Series 673 provides a 4 to 20 mA output signal with 0.25% accuracy
  • Use the Series 673 in industrial OEM equipment, hydraulic systems, HVAC equipment, industrial engines and compressor control
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 673-14C
Product Name Pressure transmitter, range range -147 to 100 psig
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA370H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 3.63 to 1015 psi (2.55 to 715 m H2O)
Accuracy 0.2500 ±% FS
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pressure transmitter - SPTW-P16R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details