NOSHOK, Inc. Pressure Transmitter 200-10000-2-5-3-7

Description
Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators
Datasheet
Description
Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 200-10000-2-5-3-7 - Transcat, Inc.
Rochester, NY, USA
Pressure Transmitter
200-10000-2-5-3-7
Pressure Transmitter 200-10000-2-5-3-7
Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators

Product Highlights

  • Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line)
  • Welded stainless steel pressure chamber
  • Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability
  • Compact size
  • High alternating load resistance
  • High overpressure protection
  • CE compliant to suppress RFI, EMI and ESD noise interference
  • Compatible with NOSHOK Smart System Indicators
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 200-10000-2-5-3-7
Product Name Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-V1R-F-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP562 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details