NOSHOK, Inc. Pressure Transmitter 0-60 PSIG 4-20mA Output,.5%FS,1/4npt Male 100-60-1-1-2-6-ST8

Description
Product Highlights Series 100 Accuracy ±0.5 % Full Scale (Best Fit Straight Line) Output 4 mA to 20 mA Process Connection 1/4 " NPT male Electrical Connection 1/2 " NPT conduit ( with 36? cable) Threaded orifice (.3mm) Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators
Description
Product Highlights Series 100 Accuracy ±0.5 % Full Scale (Best Fit Straight Line) Output 4 mA to 20 mA Process Connection 1/4 " NPT male Electrical Connection 1/2 " NPT conduit ( with 36? cable) Threaded orifice (.3mm) Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter 0-60 PSIG 4-20mA Output,.5%FS,1/4npt Male - 100-60-1-1-2-6-ORF - Transcat, Inc.
Rochester, NY, USA
Pressure Transmitter 0-60 PSIG 4-20mA Output,.5%FS,1/4npt Male
100-60-1-1-2-6-ORF
Pressure Transmitter 0-60 PSIG 4-20mA Output,.5%FS,1/4npt Male 100-60-1-1-2-6-ORF
Product Highlights Series 100 Accuracy ±0.5 % Full Scale (Best Fit Straight Line) Output 4 mA to 20 mA Process Connection 1/4 " NPT male Electrical Connection 1/2 " NPT conduit ( with 36? cable) Threaded orifice (.3mm) Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators

Product Highlights

  • Series 100
  • Accuracy ±0.5 % Full Scale (Best Fit Straight Line)
  • Output 4 mA to 20 mA
  • Process Connection 1/4 " NPT male
  • Electrical Connection 1/2 " NPT conduit ( with 36? cable)
  • Threaded orifice (.3mm)
  • Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line)
  • Welded stainless steel pressure chamber
  • Advanced diffused semiconductor and sputtered thin film sensor for maximum stability
  • Compact size
  • High alternating load resistance
  • High overpressure protection
  • CE compliant to suppress RFI, EMI and ESD noise interference
  • Compatible with NOSHOK Smart System Indicators
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 100-60-1-1-2-6-ORF
Product Name Pressure Transmitter 0-60 PSIG 4-20mA Output,.5%FS,1/4npt Male
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Pressure sensors & Load sensors - Pressure transmitters - 86 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 1.45 to 725 psi (1.02 to 510 m H2O)
Accuracy 1 ±% FS
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details