Transcat, Inc. Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Product Highlights ± 0.035 % of Full Scale 10" H20 to 3000 PSI Full Scale No effect from –20 °C to 50 °C (–4 °F to 122 ° F). Convenient... | |
| Product Highlights 0.25%, ±0.015%F.S./°F 1/4 NPTF 4-20mA Output Signal Screw Terminal Output Connection ±0.25?W.C. Compound Slow response time Certified 0.25% and 0.5% accuracy 0.1 in.H2O - 50 in.H2O pressure ranges... | |
| Product Highlights 0.50%, ±0.02%F.S./°F 1/4 NPT-Female 4-20mA Screw Terminal ±20.00?W.C. Certified 0.25% and 0.5% accuracy High overpressure protection FM approved for hazardous locations NEMA 4X metal construction Six types of... | |
| Product Highlights 10” H2O (Pending) to 3000 PSI Differential (Dry/Dry or Wet/Wet), Gauge, Compound and Absolute types ±0.025% of F.S. (Digital); ±0.035% of F.S. (Analog) No Temperature Effect from -20° | |
| Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges... | |
| Product Highlights Accuracy: ±1.00% span Differential Pressure Ranges: Unidirectional: 0.10" IWD to 50.00" IWD Bidirectional: ±0.10" IWD to ±50.00" IWD NEMA 1; stainless steel and Lexan enclosure Mounting: surface mount... | |
| Product Highlights Ashcroft’s proven Si-Glas low differential pressure technology and 316SS wetted materials along with an integral display and field re-ranging for challenging applications Dedicated Low Differential Pressure Technology for... | |
| Product Highlights Certified 0.25% and 0.5% accuracy 0.1 in.H2O - 200 in.H2O pressure ranges High overload protection FM approved for hazardous locations NEMA 4X metal construction Six types of output... | |
| Product Highlights Certified 0.25% and 0.5% accuracy 0.1"-200"-H2O pressure ranges High overload protection FM approved for hazardous locations NEMA 4X metal construction Six types of output signals available Easy installation... | |
| Product Highlights Certified 0.25% and 0.5% accuracy 1/4 Barbed Stainless Steel 4-20mA 0.1"-50" H2O pressure ranges CE approved High overpressure protection NEMA 2 stainless steel construction Three output signals available... | |
| Product Highlights mA or V output with ±0.035% FS accuracy No temperature effect from -20º to +50º C 2- or 4-wire 4-20 mA or 4-wire 0-5 V output Two SPST... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(+/-10 PSIG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(+/-5 PSIG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(1 PSIG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(100 PSIA)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(100 PSIG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(1000 PSIG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(10000 PSI SG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL)... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(15 PSIA)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(2000 PSI SG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL)... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(25 PSIG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(30 PSIA)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(300 PSIA)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(300 PSIG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(3000 PSI SG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL)... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(5 PSIA)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(50 PSIG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(500 PSIG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5012-TB-A3-CA-H6- PE-(5000 PSI SG)-10FT-CABLE Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL)... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(+/-10 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(+/-5 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(1 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(100 PSIA) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(100 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(1000 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(10000 PSI SG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL)... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(15 PSIA) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(2000 PSI SG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL)... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(25 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(30 PSIA) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(300 PSIA) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(300 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(3000 PSI SG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL)... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(5 PSIA) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(50 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(500 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless... | |
| Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(5000 PSI SG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL)... | |
| Product Highlights Type IXLdp Ultra-Low Variable Capacitance Pressure Transducer/Transmitt er APPLICATIONS: HVAC, fume hood control, lab/clean/hospital room pressurization, medical lung function or breathing equipment, fan tracking, filter monitoring, or very... | |
| Product Highlights Type XLdp Ultra-Low Variable Capacitance Pressure Transducer/Transmitt er APPLICATIONS: HVAC, fume hood control, lab/clean/hospital room pressurization, medical lung function or breathing equipment, fan tracking, filter monitoring, or very... | |
| Product Highlights Type: {RX} Differential Pressure Transmitter Accuracy: {7} 1% Full Scale Accuracy Pressure Connection: {MB2} 1/4 Barbed Male Output Signal: {42} 4-20 mA Electrical Termination: {ST} Screw Termination Unit... | |
| Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display All Stainless Steel wetted parts Ranges... | |
| Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic... |
| << Prev |