Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD5A73A1AKDL4M5

Description
Product Highlights 5 - -2000 to 2000 psi/20 psi (-13800 to 13800 kPa/138 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 7 - Coplanar 3 - Alloy C-276 A - Glass-filled PTFE 1 - Silicone A - Aluminum ½–14 NPT D - Aluminum G½ L4 - Austenitic 316 SST Bolts M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only)
Description
Product Highlights 5 - -2000 to 2000 psi/20 psi (-13800 to 13800 kPa/138 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 7 - Coplanar 3 - Alloy C-276 A - Glass-filled PTFE 1 - Silicone A - Aluminum ½–14 NPT D - Aluminum G½ L4 - Austenitic 316 SST Bolts M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only)

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD5A73A1AKDL4M5 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD5A73A1AKDL4M5
Differential Pressure Transmitter 3051CD5A73A1AKDL4M5
Product Highlights 5 - -2000 to 2000 psi/20 psi (-13800 to 13800 kPa/138 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 7 - Coplanar 3 - Alloy C-276 A - Glass-filled PTFE 1 - Silicone A - Aluminum ½–14 NPT D - Aluminum G½ L4 - Austenitic 316 SST Bolts M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only)

Product Highlights

  • 5 - -2000 to 2000 psi/20 psi (-13800 to 13800 kPa/138 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 7 - Coplanar
  • 3 - Alloy C-276
  • A - Glass-filled PTFE
  • 1 - Silicone
  • A - Aluminum ½–14 NPT
  • D - Aluminum G½
  • L4 - Austenitic 316 SST Bolts
  • M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD5A73A1AKDL4M5
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure transmitter - SPTE-P10R-Q4-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details