Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD3A52A1AM5B4E5T1

Description
Product Highlights D - Differential 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 5 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Aluminum 1/2–14 NPT M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only) B4 - Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST E5 - FM Explosion-proof, Dust Ignition-Proof T1 - Transient Protection Terminal Block
Description
Product Highlights D - Differential 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 5 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Aluminum 1/2–14 NPT M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only) B4 - Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST E5 - FM Explosion-proof, Dust Ignition-Proof T1 - Transient Protection Terminal Block

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD3A52A1AM5B4E5T1 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD3A52A1AM5B4E5T1
Differential Pressure Transmitter 3051CD3A52A1AM5B4E5T1
Product Highlights D - Differential 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 5 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Aluminum 1/2–14 NPT M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only) B4 - Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST E5 - FM Explosion-proof, Dust Ignition-Proof T1 - Transient Protection Terminal Block

Product Highlights

  • D - Differential
  • 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 5 - Coplanar
  • 2 - 316L SST
  • A - Glass-filled PTFE
  • 1 - Silicone
  • A - Aluminum 1/2–14 NPT
  • M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only)
  • B4 - Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST
  • E5 - FM Explosion-proof, Dust Ignition-Proof
  • T1 - Transient Protection Terminal Block
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD3A52A1AM5B4E5T1
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-V1R-PC10-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details