Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD4A22A1AK5

Description
Product Highlights 4 - -300 to 300 psi/3 psi (-2070 to 2070 kPa/20,7 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum K5 - FM Explosion-proof, Dust Ignition-proof, Intrinsically Safe, Division 2
Description
Product Highlights 4 - -300 to 300 psi/3 psi (-2070 to 2070 kPa/20,7 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum K5 - FM Explosion-proof, Dust Ignition-proof, Intrinsically Safe, Division 2

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD4A22A1AK5 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD4A22A1AK5
Differential Pressure Transmitter 3051CD4A22A1AK5
Product Highlights 4 - -300 to 300 psi/3 psi (-2070 to 2070 kPa/20,7 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum K5 - FM Explosion-proof, Dust Ignition-proof, Intrinsically Safe, Division 2

Product Highlights

  • 4 - -300 to 300 psi/3 psi (-2070 to 2070 kPa/20,7 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 2 - Coplanar
  • 2 - 316L SST
  • A - Glass-filled PTFE
  • 1 - Silicone
  • A - Polyurethane-covered Aluminum
  • K5 - FM Explosion-proof, Dust Ignition-proof, Intrinsically Safe, Division 2
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD4A22A1AK5
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-B2R-PC10-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details