Emerson Process Management, Rosemount Division PRESSURE TRANSMITTER 3051CG2A22A1AM5B4D4

Description
Product Highlights Performance up to 0.04% accuracy Manifolds, Primary Elements and Seal Solutions 4-20 mA HART, 1-5 Vdc HART low power, FOUNDATION fieldbus, and Profibus PA protocols Calibrated spans/ranges from 0.1 inH2O to 4000 psi (0,25 mbar to 276 bar) 316 SST, Alloy C-276, Alloy 400, Tantalum, Gold-Plated Alloy 400 or 316L SST wetted materials
Description
Product Highlights Performance up to 0.04% accuracy Manifolds, Primary Elements and Seal Solutions 4-20 mA HART, 1-5 Vdc HART low power, FOUNDATION fieldbus, and Profibus PA protocols Calibrated spans/ranges from 0.1 inH2O to 4000 psi (0,25 mbar to 276 bar) 316 SST, Alloy C-276, Alloy 400, Tantalum, Gold-Plated Alloy 400 or 316L SST wetted materials

Suppliers

Company
Product
Description
Supplier Links
PRESSURE TRANSMITTER - 3051CG2A22A1AM5B4D4 - Transcat, Inc.
Rochester, NY, USA
PRESSURE TRANSMITTER
3051CG2A22A1AM5B4D4
PRESSURE TRANSMITTER 3051CG2A22A1AM5B4D4
Product Highlights Performance up to 0.04% accuracy Manifolds, Primary Elements and Seal Solutions 4-20 mA HART, 1-5 Vdc HART low power, FOUNDATION fieldbus, and Profibus PA protocols Calibrated spans/ranges from 0.1 inH2O to 4000 psi (0,25 mbar to 276 bar) 316 SST, Alloy C-276, Alloy 400, Tantalum, Gold-Plated Alloy 400 or 316L SST wetted materials

Product Highlights

Performance up to 0.04% accuracy

  • Manifolds, Primary Elements and Seal Solutions
  • 4-20 mA HART, 1-5 Vdc HART low power, FOUNDATION fieldbus, and Profibus PA protocols
  • Calibrated spans/ranges from 0.1 inH2O to 4000 psi (0,25 mbar to 276 bar)
  • 316 SST, Alloy C-276, Alloy 400, Tantalum, Gold-Plated Alloy 400 or 316L SST wetted materials
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CG2A22A1AM5B4D4
Product Name PRESSURE TRANSMITTER
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Pressure transmitter - SPTE-V1R-S6-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details