WIKA Instrument, LP Sanitary Pressure Transmitter 250"wc 4361879

Description
Product Highlights 4-20MA DN2 CAP Compliant with 3A sanitary criteria 1.5" and 2" Tri-Clamp connections Pressure ranges include vacuum, compound, and gauge ranges as low as 40 inches water column 4-20 mA 2-wire output signal, others available Designed for media temperature up to 150 degrees C (300 degrees F) Wetted surface finish Ra < 16µ inch
Description
Product Highlights 4-20MA DN2 CAP Compliant with 3A sanitary criteria 1.5" and 2" Tri-Clamp connections Pressure ranges include vacuum, compound, and gauge ranges as low as 40 inches water column 4-20 mA 2-wire output signal, others available Designed for media temperature up to 150 degrees C (300 degrees F) Wetted surface finish Ra < 16µ inch

Suppliers

Company
Product
Description
Supplier Links
Sanitary Pressure Transmitter 250
Rochester, NY, USA
Sanitary Pressure Transmitter 250"wc
4361879
Sanitary Pressure Transmitter 250"wc 4361879
Product Highlights 4-20MA DN2 CAP Compliant with 3A sanitary criteria 1.5" and 2" Tri-Clamp connections Pressure ranges include vacuum, compound, and gauge ranges as low as 40 inches water column 4-20 mA 2-wire output signal, others available Designed for media temperature up to 150 degrees C (300 degrees F) Wetted surface finish Ra < 16µ inch

Product Highlights

  • 4-20MA DN2 CAP
  • Compliant with 3A sanitary criteria
  • 1.5" and 2" Tri-Clamp connections
  • Pressure ranges include vacuum, compound, and gauge ranges as low as 40 inches water column
  • 4-20 mA 2-wire output signal, others available
  • Designed for media temperature up to 150 degrees C (300 degrees F)
  • Wetted surface finish Ra < 16µ inch
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 4361879
Product Name Sanitary Pressure Transmitter 250"wc
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details