EMERSON PROCESS MANAGEMENT, ROSEMOUNT DIVISION
2088A2S22A1 -- PRESSURE TRANSMITTER,ABSOLUTE 0 TO 150PSIA
Emerson Process Management, Rosemount Division
Pressure Transmitter,Absolute 0 to 150PSIA
2088A2S22A1
Description
Product Highlights
2088 - Pressure Transmitter
A2 - Transmitter Type: Absolute Pressure Transmitter, Pressure Range/Min Span: 0 to 150 psia/1.5 psia (0 to 10.3 bar/517 mbar)
S - Output: S4-20 mA dc/Digital HART Protocol
22 - Process Connection Materials: 316 SST, Isolating Diaphragm Materials: 316 SST, Oil Fill Materials: Silicone
A - Process Connection: 1/2-14 NPT Female
1 - Conduit Thread: 1/2-14 NPT
- NONE
- NONE
Description
Product Highlights
2088 - Pressure Transmitter
A2 - Transmitter Type: Absolute Pressure Transmitter, Pressure Range/Min Span: 0 to 150 psia/1.5 psia (0 to 10.3 bar/517 mbar)
S - Output: S4-20 mA dc/Digital HART Protocol
22 - Process Connection Materials: 316 SST, Isolating Diaphragm Materials: 316 SST, Oil Fill Materials: Silicone
A - Process Connection: 1/2-14 NPT Female
1 - Conduit Thread: 1/2-14 NPT
- NONE
- NONE
Suppliers
Product Highlights
2088 - Pressure Transmitter
A2 - Transmitter Type: Absolute Pressure Transmitter, Pressure Range/Min Span: 0 to 150 psia/1.5 psia (0 to 10.3 bar/517 mbar)
S - Output: S4-20 mA dc/Digital HART Protocol
22 - Process Connection Materials: 316 SST, Isolating Diaphragm Materials: 316 SST, Oil Fill Materials: Silicone
A - Process Connection: 1/2-14 NPT Female
1 - Conduit Thread: 1/2-14 NPT
- NONE
- NONE
Product Highlights
- 2088 - Pressure Transmitter
- A2 - Transmitter Type: Absolute Pressure Transmitter, Pressure Range/Min Span: 0 to 150 psia/1.5 psia (0 to 10.3 bar/517 mbar)
- S - Output: S4-20 mA dc/Digital HART Protocol
- 22 - Process Connection Materials: 316 SST, Isolating Diaphragm Materials: 316 SST, Oil Fill Materials: Silicone
- A - Process Connection: 1/2-14 NPT Female
- 1 - Conduit Thread: 1/2-14 NPT
- - NONE
- - NONE
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Transmitters |
|
Product Number
|
2088A2S22A1 |
|
Product Name
|
Pressure Transmitter,Absolute 0 to 150PSIA |
|
Pressure Measurement
|
Absolute; Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Pressure Measurement
Absolute; Differential; Gauge
View Details
XJCSENSOR Technology Co., Ltd.
Signal Output
Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement
Gauge
Features
Temperature Compensated
View Details
Signal Output
Analog Voltage
Sensor Technology
Piezoelectric
Media
Gas
View Details
2 suppliers
ABB Measurement & Analytics
Signal Output
RS232/485
Pressure Measurement
Absolute; Differential
Media
Gas; Handles Hazardous Materials
View Details