Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD1A02A1AB1H2

Description
Product Highlights D - Differential 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - –3 to 3 inH2O 2 - Coplanar A - Glass-filled PTFE 1 - Silicone A - Aluminum B1 - Traditional Flange Bracket for 2-in. Pipe Mounting, CS Bolts H2 - Traditional Flange, 316 SST, SST Drain/Vent
Datasheet
Description
Product Highlights D - Differential 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - –3 to 3 inH2O 2 - Coplanar A - Glass-filled PTFE 1 - Silicone A - Aluminum B1 - Traditional Flange Bracket for 2-in. Pipe Mounting, CS Bolts H2 - Traditional Flange, 316 SST, SST Drain/Vent
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD1A02A1AB1H2 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD1A02A1AB1H2
Differential Pressure Transmitter 3051CD1A02A1AB1H2
Product Highlights D - Differential 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - –3 to 3 inH2O 2 - Coplanar A - Glass-filled PTFE 1 - Silicone A - Aluminum B1 - Traditional Flange Bracket for 2-in. Pipe Mounting, CS Bolts H2 - Traditional Flange, 316 SST, SST Drain/Vent

Product Highlights

  • D - Differential
  • 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 0 - –3 to 3 inH2O
  • 2 - Coplanar
  • A - Glass-filled PTFE
  • 1 - Silicone
  • A - Aluminum
  • B1 - Traditional Flange Bracket for 2-in. Pipe Mounting, CS Bolts
  • H2 - Traditional Flange, 316 SST, SST Drain/Vent
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD1A02A1AB1H2
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure transmitter - SPTE-V1R-S4-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details