Emerson Process Management, Rosemount Division Pressure Transmitter 3051TA1A2B21AKD

Description
Product Highlights A - Absolute 1 - 0 to 30 psia/0.3 psia (0 to 207 kPa/2,1 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B - 1/2-14 NPT Female 2 - 316L SST 1 - Silicone A - Polyurethane-covered Aluminum Housing KD - FM, CSA, and ATEX Explosion-proof, Intrinsically Safe (combination of K5, C6, I1, and E8)
Description
Product Highlights A - Absolute 1 - 0 to 30 psia/0.3 psia (0 to 207 kPa/2,1 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B - 1/2-14 NPT Female 2 - 316L SST 1 - Silicone A - Polyurethane-covered Aluminum Housing KD - FM, CSA, and ATEX Explosion-proof, Intrinsically Safe (combination of K5, C6, I1, and E8)

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 3051TA1A2B21AKD - Transcat, Inc.
Rochester, NY, USA
Pressure Transmitter
3051TA1A2B21AKD
Pressure Transmitter 3051TA1A2B21AKD
Product Highlights A - Absolute 1 - 0 to 30 psia/0.3 psia (0 to 207 kPa/2,1 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B - 1/2-14 NPT Female 2 - 316L SST 1 - Silicone A - Polyurethane-covered Aluminum Housing KD - FM, CSA, and ATEX Explosion-proof, Intrinsically Safe (combination of K5, C6, I1, and E8)

Product Highlights

  • A - Absolute
  • 1 - 0 to 30 psia/0.3 psia (0 to 207 kPa/2,1 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 2B - 1/2-14 NPT Female
  • 2 - 316L SST
  • 1 - Silicone
  • A - Polyurethane-covered Aluminum Housing
  • KD - FM, CSA, and ATEX Explosion-proof, Intrinsically Safe (combination of K5, C6, I1, and E8)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051TA1A2B21AKD
Product Name Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PHPS-5600 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure transmitter - SPTE-V1R-S4-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers