Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD2A02A1JM5B1H2Q4Q8

Description
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone J - SST ½–14 NPT M5 - LCD Display B1 - Traditional Flange Bracket for 2-in. Pipe Mounting, CS Bolts H2 - Traditional Flange, 316 SST, SST Drain/Vent Q4 - Calibration Certificate Q8 - Material Traceability Certification per EN 10204 3.1.B
Datasheet
Description
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone J - SST ½–14 NPT M5 - LCD Display B1 - Traditional Flange Bracket for 2-in. Pipe Mounting, CS Bolts H2 - Traditional Flange, 316 SST, SST Drain/Vent Q4 - Calibration Certificate Q8 - Material Traceability Certification per EN 10204 3.1.B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD2A02A1JM5B1H2Q4Q8 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD2A02A1JM5B1H2Q4Q8
Differential Pressure Transmitter 3051CD2A02A1JM5B1H2Q4Q8
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone J - SST ½–14 NPT M5 - LCD Display B1 - Traditional Flange Bracket for 2-in. Pipe Mounting, CS Bolts H2 - Traditional Flange, 316 SST, SST Drain/Vent Q4 - Calibration Certificate Q8 - Material Traceability Certification per EN 10204 3.1.B

Product Highlights

  • 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 0 - Alternate Process Connection
  • 2 - 316L SST
  • A - Glass-filled PTFE
  • 1 - Silicone
  • J - SST ½–14 NPT
  • M5 - LCD Display
  • B1 - Traditional Flange Bracket for 2-in. Pipe Mounting, CS Bolts
  • H2 - Traditional Flange, 316 SST, SST Drain/Vent
  • Q4 - Calibration Certificate
  • Q8 - Material Traceability Certification per EN 10204 3.1.B
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD2A02A1JM5B1H2Q4Q8
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Gauge Pressure Transmitter - Model 261GR - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol
Sensor Technology Mechanical Deflection; Strain Gauge
Pressure Measurement Absolute; Sealed
View Details
Pressure sensors & Load sensors - Pressure transmitters - PHPS-5500 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details