Emerson Process Management, Rosemount Division Pressure Transmitter 3051TG4A2B21AE5M5

Description
Product Highlights G - Gage 4 - -14.7 to 4000psi/40 psi (0 to 27580 kPa/276 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B - 1/2-14 NPT Female 2 - 316L SST 1 - Silicone A - Polyurethane-covered Aluminum Housing E5 - FM Explosion-proof, Dust Ignition-proof M5 - LCD Display
Description
Product Highlights G - Gage 4 - -14.7 to 4000psi/40 psi (0 to 27580 kPa/276 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B - 1/2-14 NPT Female 2 - 316L SST 1 - Silicone A - Polyurethane-covered Aluminum Housing E5 - FM Explosion-proof, Dust Ignition-proof M5 - LCD Display

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 3051TG4A2B21AE5M5 - Transcat, Inc.
Rochester, NY, USA
Pressure Transmitter
3051TG4A2B21AE5M5
Pressure Transmitter 3051TG4A2B21AE5M5
Product Highlights G - Gage 4 - -14.7 to 4000psi/40 psi (0 to 27580 kPa/276 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B - 1/2-14 NPT Female 2 - 316L SST 1 - Silicone A - Polyurethane-covered Aluminum Housing E5 - FM Explosion-proof, Dust Ignition-proof M5 - LCD Display

Product Highlights

  • G - Gage
  • 4 - -14.7 to 4000psi/40 psi (0 to 27580 kPa/276 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 2B - 1/2-14 NPT Female
  • 2 - 316L SST
  • 1 - Silicone
  • A - Polyurethane-covered Aluminum Housing
  • E5 - FM Explosion-proof, Dust Ignition-proof
  • M5 - LCD Display
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051TG4A2B21AE5M5
Product Name Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure sensors & Load sensors - Pressure transmitters - 990A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 36.26 psi (0.0026 to 25.52 m H2O)
Accuracy 1 ±% FS
View Details
Pressure transmitter - SPTE-B2R-PC10-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers