NOSHOK, Inc. Explosion-Proof Pressure Transmitter 3000 PSIG 621-3000-1-1-2-6

Description
Product Highlights Output signal : 4 to 20 mA - 2 wire, 0 to 5 Vdc - 3 wire, 0 to 10 Vdc - 3 wire, 0.5 to 4.5 Vdc - 3 wire Proof Pressure : 1.75 times Full Scale Burst Pressure : 4 times Full Scale Accuracy : ± 0.25% Full Scale Repeatability : ± 0.05% Full Scale Hysteresis : ± 0.1% Full Scale Stability : ± 0.2% Full Scale for 1 year, non accumulating Temperature Ranges : Compensated : 32 °F to 176 °F (0 °C to 80°C), Zero Effect - ± 0.011 % /°F within compensated range, Span Effect - ± 0.011 % /°F within compensated range, Storage : - 40 °F to 212 °F (-40 °C to 100 °C), Medium : - 25 °F to 212 °F (-32 °C to 100°C), Ambient : - 22 ° to 212°F (-30 °C to 100 °C) Response Time : 1ms Environmental protection : IP65 to IP68 depending upon electrical connection Electromagnetic Rating : RFI, EMI and ESD protection Shock : 1000 g’s according to IEC 770 for mechanical shock Vibration : 20 g’s according to IEC 770 under resonance conditions Weight : 7 oz
Datasheet
Description
Product Highlights Output signal : 4 to 20 mA - 2 wire, 0 to 5 Vdc - 3 wire, 0 to 10 Vdc - 3 wire, 0.5 to 4.5 Vdc - 3 wire Proof Pressure : 1.75 times Full Scale Burst Pressure : 4 times Full Scale Accuracy : ± 0.25% Full Scale Repeatability : ± 0.05% Full Scale Hysteresis : ± 0.1% Full Scale Stability : ± 0.2% Full Scale for 1 year, non accumulating Temperature Ranges : Compensated : 32 °F to 176 °F (0 °C to 80°C), Zero Effect - ± 0.011 % /°F within compensated range, Span Effect - ± 0.011 % /°F within compensated range, Storage : - 40 °F to 212 °F (-40 °C to 100 °C), Medium : - 25 °F to 212 °F (-32 °C to 100°C), Ambient : - 22 ° to 212°F (-30 °C to 100 °C) Response Time : 1ms Environmental protection : IP65 to IP68 depending upon electrical connection Electromagnetic Rating : RFI, EMI and ESD protection Shock : 1000 g’s according to IEC 770 for mechanical shock Vibration : 20 g’s according to IEC 770 under resonance conditions Weight : 7 oz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Pressure Transmitter 3000 PSIG - 621-3000-1-1-2-6 - Transcat, Inc.
Rochester, NY, USA
Explosion-Proof Pressure Transmitter 3000 PSIG
621-3000-1-1-2-6
Explosion-Proof Pressure Transmitter 3000 PSIG 621-3000-1-1-2-6
Product Highlights Output signal : 4 to 20 mA - 2 wire, 0 to 5 Vdc - 3 wire, 0 to 10 Vdc - 3 wire, 0.5 to 4.5 Vdc - 3 wire Proof Pressure : 1.75 times Full Scale Burst Pressure : 4 times Full Scale Accuracy : ± 0.25% Full Scale Repeatability : ± 0.05% Full Scale Hysteresis : ± 0.1% Full Scale Stability : ± 0.2% Full Scale for 1 year, non accumulating Temperature Ranges : Compensated : 32 °F to 176 °F (0 °C to 80°C), Zero Effect - ± 0.011 % /°F within compensated range, Span Effect - ± 0.011 % /°F within compensated range, Storage : - 40 °F to 212 °F (-40 °C to 100 °C), Medium : - 25 °F to 212 °F (-32 °C to 100°C), Ambient : - 22 ° to 212°F (-30 °C to 100 °C) Response Time : 1ms Environmental protection : IP65 to IP68 depending upon electrical connection Electromagnetic Rating : RFI, EMI and ESD protection Shock : 1000 g’s according to IEC 770 for mechanical shock Vibration : 20 g’s according to IEC 770 under resonance conditions Weight : 7 oz

Product Highlights

  • Output signal : 4 to 20 mA - 2 wire, 0 to 5 Vdc - 3 wire, 0 to 10 Vdc - 3 wire, 0.5 to 4.5 Vdc - 3 wire
  • Proof Pressure : 1.75 times Full Scale
  • Burst Pressure : 4 times Full Scale
  • Accuracy : ± 0.25% Full Scale
  • Repeatability : ± 0.05% Full Scale
  • Hysteresis : ± 0.1% Full Scale
  • Stability : ± 0.2% Full Scale for 1 year, non accumulating
  • Temperature Ranges : Compensated : 32 °F to 176 °F (0 °C to 80°C), Zero Effect - ± 0.011 % /°F within compensated range, Span Effect - ± 0.011 % /°F within compensated range, Storage : - 40 °F to 212 °F (-40 °C to 100 °C), Medium : - 25 °F to 212 °F (-32 °C to 100°C), Ambient : - 22 ° to 212°F (-30 °C to 100 °C)
  • Response Time : 1ms
  • Environmental protection : IP65 to IP68 depending upon electrical connection
  • Electromagnetic Rating : RFI, EMI and ESD protection
  • Shock : 1000 g’s according to IEC 770 for mechanical shock
  • Vibration : 20 g’s according to IEC 770 under resonance conditions
  • Weight : 7 oz
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 621-3000-1-1-2-6
Product Name Explosion-Proof Pressure Transmitter 3000 PSIG
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Hydrostatic submersible pressure transmitter - PS3617 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid
View Details
3 suppliers
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Multivariable Transmitter - Model 266JST - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details