Emerson Process Management, Rosemount Division Inline Pressure Transmitter - Absolute Pressure URL 30 psia 2051TA1A2B21AB4

Description
Product Highlights 2051T - Inline Pressure Transmitter A1 - Transmitter Type: Absolute Pressure Upper Range Limit: 30 psia (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST - (no option in group)
Description
Product Highlights 2051T - Inline Pressure Transmitter A1 - Transmitter Type: Absolute Pressure Upper Range Limit: 30 psia (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST - (no option in group)

Suppliers

Company
Product
Description
Supplier Links
Inline Pressure Transmitter - Absolute Pressure URL 30 psia - 2051TA1A2B21AB4 - Transcat, Inc.
Rochester, NY, USA
Inline Pressure Transmitter - Absolute Pressure URL 30 psia
2051TA1A2B21AB4
Inline Pressure Transmitter - Absolute Pressure URL 30 psia 2051TA1A2B21AB4
Product Highlights 2051T - Inline Pressure Transmitter A1 - Transmitter Type: Absolute Pressure Upper Range Limit: 30 psia (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST - (no option in group)

Product Highlights

  • 2051T - Inline Pressure Transmitter A1 - Transmitter Type: Absolute Pressure Upper Range Limit: 30 psia (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST - (no option in group)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 2051TA1A2B21AB4
Product Name Inline Pressure Transmitter - Absolute Pressure URL 30 psia
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure transmitter - SPTE-B2R-PC10-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details