Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD2A22A1AS2B4E5Q4

Description
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum S2 - Assemble to two Rosemount 1199 seals B4 - Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST E5 - FM Explosion-proof, Dust Ignition-Proof Q4 - Calibration Certificate
Description
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum S2 - Assemble to two Rosemount 1199 seals B4 - Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST E5 - FM Explosion-proof, Dust Ignition-Proof Q4 - Calibration Certificate

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD2A22A1AS2B4E5Q4 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD2A22A1AS2B4E5Q4
Differential Pressure Transmitter 3051CD2A22A1AS2B4E5Q4
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum S2 - Assemble to two Rosemount 1199 seals B4 - Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST E5 - FM Explosion-proof, Dust Ignition-Proof Q4 - Calibration Certificate

Product Highlights

  • 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 2 - Coplanar
  • 2 - 316L SST
  • A - Glass-filled PTFE
  • 1 - Silicone
  • A - Polyurethane-covered Aluminum
  • S2 - Assemble to two Rosemount 1199 seals
  • B4 - Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST
  • E5 - FM Explosion-proof, Dust Ignition-Proof
  • Q4 - Calibration Certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD2A22A1AS2B4E5Q4
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Pressure transmitter - SPTW-P10R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details