WIKA Instrument, LP Sanitary Pressure Transmitter 9747931

Description
Product Highlights 4-20MA 990.22 DN2 CAP Compliant with 3A Available with 1.5" or 2.0" Tri-Clamp® connections 4-20 mA 2-wire output signal, others available Available with an integral cooling extension for high temperature applications Stainless steel case and wetted components
Description
Product Highlights 4-20MA 990.22 DN2 CAP Compliant with 3A Available with 1.5" or 2.0" Tri-Clamp® connections 4-20 mA 2-wire output signal, others available Available with an integral cooling extension for high temperature applications Stainless steel case and wetted components

Suppliers

Company
Product
Description
Supplier Links
Sanitary Pressure Transmitter - 9747931 - Transcat, Inc.
Rochester, NY, USA
Sanitary Pressure Transmitter
9747931
Sanitary Pressure Transmitter 9747931
Product Highlights 4-20MA 990.22 DN2 CAP Compliant with 3A Available with 1.5" or 2.0" Tri-Clamp® connections 4-20 mA 2-wire output signal, others available Available with an integral cooling extension for high temperature applications Stainless steel case and wetted components

Product Highlights

  • 4-20MA 990.22 DN2 CAP
  • Compliant with 3A
  • Available with 1.5" or 2.0" Tri-Clamp® connections
  • 4-20 mA 2-wire output signal, others available
  • Available with an integral cooling extension for high temperature applications
  • Stainless steel case and wetted components
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 9747931
Product Name Sanitary Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-P10R-S6-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details