Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD2A02A1AM5S5

Description
Product Highlights 3051C - Coplanar Pressure Transmitter D - Differential 2 - –250 to 250 inH2O (–623 to 623 mbar) A - 4–20 mA with Digital Signal Based on HART Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass filled PTFE 1 - Silicone A - Aluminum M5 - LCD Display for Aluminum Housing S5 - Assemble to Rosemount 305 Integral Manifold
Datasheet
Description
Product Highlights 3051C - Coplanar Pressure Transmitter D - Differential 2 - –250 to 250 inH2O (–623 to 623 mbar) A - 4–20 mA with Digital Signal Based on HART Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass filled PTFE 1 - Silicone A - Aluminum M5 - LCD Display for Aluminum Housing S5 - Assemble to Rosemount 305 Integral Manifold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD2A02A1AM5S5 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD2A02A1AM5S5
Differential Pressure Transmitter 3051CD2A02A1AM5S5
Product Highlights 3051C - Coplanar Pressure Transmitter D - Differential 2 - –250 to 250 inH2O (–623 to 623 mbar) A - 4–20 mA with Digital Signal Based on HART Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass filled PTFE 1 - Silicone A - Aluminum M5 - LCD Display for Aluminum Housing S5 - Assemble to Rosemount 305 Integral Manifold

Product Highlights

  • 3051C - Coplanar Pressure Transmitter
  • D - Differential
  • 2 - –250 to 250 inH2O (–623 to 623 mbar)
  • A - 4–20 mA with Digital Signal Based on HART Protocol
  • 0 - Alternate Process Connection
  • 2 - 316L SST
  • A - Glass filled PTFE
  • 1 - Silicone
  • A - Aluminum
  • M5 - LCD Display for Aluminum Housing
  • S5 - Assemble to Rosemount 305 Integral Manifold
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD2A02A1AM5S5
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PHPS-5500 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Differential Pressure Transmitter - Model 266DSH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Negative Pressure
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details