Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD2A02A1AE5H2

Description
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Aluminum E5 - FM Explosion-proof, Dust Ignition-Proof H2 - Traditional Flange, 316 SST, SST Drain/Vent
Datasheet
Description
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Aluminum E5 - FM Explosion-proof, Dust Ignition-Proof H2 - Traditional Flange, 316 SST, SST Drain/Vent
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD2A02A1AE5H2 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD2A02A1AE5H2
Differential Pressure Transmitter 3051CD2A02A1AE5H2
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Aluminum E5 - FM Explosion-proof, Dust Ignition-Proof H2 - Traditional Flange, 316 SST, SST Drain/Vent

Product Highlights

  • 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 0 - Alternate Process Connection
  • 2 - 316L SST
  • A - Glass-filled PTFE
  • 1 - Silicone
  • A - Aluminum
  • E5 - FM Explosion-proof, Dust Ignition-Proof
  • H2 - Traditional Flange, 316 SST, SST Drain/Vent
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD2A02A1AE5H2
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure transmitter - SPTW-B2R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details