Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD2A03A1AS5

Description
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 3 - Alloy C-276 A - Glass-filled PTFE 1 - Silicone A - Aluminum ½–14 NPT S5 - Assemble to Rosemount 305 Integral Manifold
Datasheet
Description
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 3 - Alloy C-276 A - Glass-filled PTFE 1 - Silicone A - Aluminum ½–14 NPT S5 - Assemble to Rosemount 305 Integral Manifold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD2A03A1AS5 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD2A03A1AS5
Differential Pressure Transmitter 3051CD2A03A1AS5
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 3 - Alloy C-276 A - Glass-filled PTFE 1 - Silicone A - Aluminum ½–14 NPT S5 - Assemble to Rosemount 305 Integral Manifold

Product Highlights

  • 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 0 - Alternate Process Connection
  • 3 - Alloy C-276
  • A - Glass-filled PTFE
  • 1 - Silicone
  • A - Aluminum ½–14 NPT
  • S5 - Assemble to Rosemount 305 Integral Manifold
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD2A03A1AS5
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure transmitter - SPTW-B11R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details