NOSHOK, Inc. Intrinsically Safe Pressure Transmitter 2000 PSIG 625-2000-1-1-2-8

Description
Product Highlights Accuracy to ±0.125 % Full Scale (Best Fit Straight Line) Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Welded 316 stainless steel, optional Hastelloy C4 on flush diaphragm model 1/2" NPT conduit connection Entity approved for use with all approved zener barriers where required
Datasheet
Description
Product Highlights Accuracy to ±0.125 % Full Scale (Best Fit Straight Line) Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Welded 316 stainless steel, optional Hastelloy C4 on flush diaphragm model 1/2" NPT conduit connection Entity approved for use with all approved zener barriers where required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Pressure Transmitter 2000 PSIG - 625-2000-1-1-2-8 - Transcat, Inc.
Rochester, NY, USA
Intrinsically Safe Pressure Transmitter 2000 PSIG
625-2000-1-1-2-8
Intrinsically Safe Pressure Transmitter 2000 PSIG 625-2000-1-1-2-8
Product Highlights Accuracy to ±0.125 % Full Scale (Best Fit Straight Line) Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Welded 316 stainless steel, optional Hastelloy C4 on flush diaphragm model 1/2" NPT conduit connection Entity approved for use with all approved zener barriers where required

Product Highlights

  • Accuracy to ±0.125 % Full Scale (Best Fit Straight Line)
  • Advanced diffused semiconductor and sputtered thin
  • film sensor for maximum stability
  • Welded 316 stainless steel, optional Hastelloy C4 on flush diaphragm model
  • 1/2" NPT conduit connection
  • Entity approved for use with all approved zener barriers where required
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 625-2000-1-1-2-8
Product Name Intrinsically Safe Pressure Transmitter 2000 PSIG
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Pressure sensors & Load sensors - Pressure transmitters - 984A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Pressure transmitter - SPTW-P2R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers