Emerson Process Management, Rosemount Division Scalable Pressure Transmitter 3051S2TG2A2E11A1A

Description
Product Highlights 10-Year Stability and 12-Year Limited Warranty Available Supermodule® Platform Provides Industry’s Best Field Reliability with All-Welded Hermetic SST Design Dual-Capacitance Saturn™ Sensor Technology Corrects for Overpressure and Line Pressure Effects Ultra Performance Provides up to ±0.025% Accuracy and 200:1 Rangedown Ultra for Flow Performance Provides up to ±0.04% of Reading and 14:1 Flow Turndown for DP Flow Applications IEC 61508 Safety Certification (SIL 2) Factory Calibrated Spans from 0-0.1 In-H2O to 2,000 PSI on Coplanar Design, 0-0.3 to 10,000 PSI on Inline Design 3051SAL Liquid Level Transmitter i Available with a Wide Array of Process Connections, Fill Fluids, and Wetted Materials
Description
Product Highlights 10-Year Stability and 12-Year Limited Warranty Available Supermodule® Platform Provides Industry’s Best Field Reliability with All-Welded Hermetic SST Design Dual-Capacitance Saturn™ Sensor Technology Corrects for Overpressure and Line Pressure Effects Ultra Performance Provides up to ±0.025% Accuracy and 200:1 Rangedown Ultra for Flow Performance Provides up to ±0.04% of Reading and 14:1 Flow Turndown for DP Flow Applications IEC 61508 Safety Certification (SIL 2) Factory Calibrated Spans from 0-0.1 In-H2O to 2,000 PSI on Coplanar Design, 0-0.3 to 10,000 PSI on Inline Design 3051SAL Liquid Level Transmitter i Available with a Wide Array of Process Connections, Fill Fluids, and Wetted Materials

Suppliers

Company
Product
Description
Supplier Links
Scalable Pressure Transmitter - 3051S2TG2A2E11A1A - Transcat, Inc.
Rochester, NY, USA
Scalable Pressure Transmitter
3051S2TG2A2E11A1A
Scalable Pressure Transmitter 3051S2TG2A2E11A1A
Product Highlights 10-Year Stability and 12-Year Limited Warranty Available Supermodule® Platform Provides Industry’s Best Field Reliability with All-Welded Hermetic SST Design Dual-Capacitance Saturn™ Sensor Technology Corrects for Overpressure and Line Pressure Effects Ultra Performance Provides up to ±0.025% Accuracy and 200:1 Rangedown Ultra for Flow Performance Provides up to ±0.04% of Reading and 14:1 Flow Turndown for DP Flow Applications IEC 61508 Safety Certification (SIL 2) Factory Calibrated Spans from 0-0.1 In-H2O to 2,000 PSI on Coplanar Design, 0-0.3 to 10,000 PSI on Inline Design 3051SAL Liquid Level Transmitter i Available with a Wide Array of Process Connections, Fill Fluids, and Wetted Materials

Product Highlights

  • 10-Year Stability and 12-Year Limited Warranty Available
  • Supermodule® Platform Provides Industry’s Best Field Reliability with All-Welded Hermetic SST Design
  • Dual-Capacitance Saturn™ Sensor Technology Corrects for Overpressure and Line Pressure Effects
  • Ultra Performance Provides up to ±0.025% Accuracy and 200:1 Rangedown
  • Ultra for Flow Performance Provides up to ±0.04% of Reading and 14:1 Flow Turndown for DP Flow Applications
  • IEC 61508 Safety Certification (SIL 2)
  • Factory Calibrated Spans from 0-0.1 In-H2O to 2,000 PSI on Coplanar Design, 0-0.3 to 10,000 PSI on Inline Design
  • 3051SAL Liquid Level Transmitter i Available with a Wide Array of Process Connections, Fill Fluids, and Wetted Materials
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051S2TG2A2E11A1A
Product Name Scalable Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA100 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pressure transmitter - SPTE-P10R-F-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details