WIKA Instrument, LP Industrial Pressure Transmitter 100 PSI 8643652

Description
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
Datasheet
Description
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Industrial Pressure Transmitter 100 PSI
8643652
Industrial Pressure Transmitter 100 PSI 8643652
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications

Product Highlights

  • 4-20MA 1/2NPT DIN
  • Standard ranges available from stock
  • 4-20 mA 2-wire output signal, others available
  • Highly resistant to pressure spikes and vibration
  • Stainless steel case and wetted parts
  • Can be assembled to diaphragm seals for special applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 8643652
Product Name Industrial Pressure Transmitter 100 PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-B11R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details