WIKA Instrument, LP Flameproof Pressure Transmitter w/6'Cable,300PSI,1/4"NPT,4-20mA 4363103

Description
Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas applications
Datasheet
Description
Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flameproof Pressure Transmitter w/6'Cable,300PSI,1/4
Rochester, NY, USA
Flameproof Pressure Transmitter w/6'Cable,300PSI,1/4"NPT,4-20mA
4363103
Flameproof Pressure Transmitter w/6'Cable,300PSI,1/4"NPT,4-20mA 4363103
Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas applications

Product Highlights

  • 4-20MA 1/4NPT 1/2C 6'CBL
  • FM-approved Explosion proof for Class I Division 1 hazardous locations
  • Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals
  • Engineered to withstand harsh environments
  • NACE MR0175 compliant
  • Retrofits many existing oil and gas applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 4363103
Product Name Flameproof Pressure Transmitter w/6'Cable,300PSI,1/4"NPT,4-20mA
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DTP 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Gauge Pressure Transmitter - Model 261GC - ABB Measurement & Analytics
Specs
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
View Details