DwyerOmega Low Diff.Pressure Transmitter 0.25% Accy,w/o Display,DIN Rail 610-25B-DNV

Description
Product Highlights Low differential pressure transmitter, range ±2.5" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models
Description
Product Highlights Low differential pressure transmitter, range ±2.5" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models

Suppliers

Company
Product
Description
Supplier Links
Low Diff.Pressure Transmitter 0.25% Accy,w/o Display,DIN Rail - 610-25B-DNV - Transcat, Inc.
Rochester, NY, USA
Low Diff.Pressure Transmitter 0.25% Accy,w/o Display,DIN Rail
610-25B-DNV
Low Diff.Pressure Transmitter 0.25% Accy,w/o Display,DIN Rail 610-25B-DNV
Product Highlights Low differential pressure transmitter, range ±2.5" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models

Product Highlights

  • Low differential pressure transmitter, range ±2.5" w.c.
  • Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy
  • Removable process head for simplified installation
  • Secure operation ensured with calibration only possible via separate calibration key
  • Calibration certificate included with ± 0.25% accuracy models
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 610-25B-DNV
Product Name Low Diff.Pressure Transmitter 0.25% Accy,w/o Display,DIN Rail
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-V1R-Q3-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details