Ashcroft Inc. Pressure Transmitter, 0.05"W.C. 0.5%FSA, 1/8nptF, SpoolCal DX5F0142STP05IWL-XPV

Description
Product Highlights The exclusive patented Ashcroft® SpoolCal™ actuator provides inplace system calibration without disturbing process tubes Front access test jacks provide on-line signal reference without removing wiring LED range status indicators for instant troubleshooting information DIN Rail Mount – dramatically reduces installation and calibration costs 2:1 range turndown options CE standard with all outputs On-board voltage regulation allows use of lower cost, unregulated power supply
Datasheet
Description
Product Highlights The exclusive patented Ashcroft® SpoolCal™ actuator provides inplace system calibration without disturbing process tubes Front access test jacks provide on-line signal reference without removing wiring LED range status indicators for instant troubleshooting information DIN Rail Mount – dramatically reduces installation and calibration costs 2:1 range turndown options CE standard with all outputs On-board voltage regulation allows use of lower cost, unregulated power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 0.05
Rochester, NY, USA
Pressure Transmitter, 0.05"W.C. 0.5%FSA, 1/8nptF, SpoolCal
DX5F0142STP05IWL-XPV
Pressure Transmitter, 0.05"W.C. 0.5%FSA, 1/8nptF, SpoolCal DX5F0142STP05IWL-XPV
Product Highlights The exclusive patented Ashcroft® SpoolCal™ actuator provides inplace system calibration without disturbing process tubes Front access test jacks provide on-line signal reference without removing wiring LED range status indicators for instant troubleshooting information DIN Rail Mount – dramatically reduces installation and calibration costs 2:1 range turndown options CE standard with all outputs On-board voltage regulation allows use of lower cost, unregulated power supply

Product Highlights

  • The exclusive patented Ashcroft® SpoolCal™ actuator provides inplace system calibration without disturbing process tubes
  • Front access test jacks provide on-line signal reference without removing wiring
  • LED range status indicators for instant troubleshooting information
  • DIN Rail Mount – dramatically reduces installation and calibration costs
  • 2:1 range turndown options
  • CE standard with all outputs
  • On-board voltage regulation allows use of lower cost, unregulated power supply
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number DX5F0142STP05IWL-XPV
Product Name Pressure Transmitter, 0.05"W.C. 0.5%FSA, 1/8nptF, SpoolCal
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA3403 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 43.51 to 725 psi (30.62 to 510 m H2O)
Accuracy 1 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure transmitter - SPTW-B11R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers