DwyerOmega Low Diff.Pressure Transmitter .25% Accy,w/o Display,Base 610-25C-BNV

Description
Product Highlights Low differential pressure transmitter, range ±.25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models
Description
Product Highlights Low differential pressure transmitter, range ±.25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models

Suppliers

Company
Product
Description
Supplier Links
Low Diff.Pressure Transmitter .25% Accy,w/o Display,Base - 610-25C-BNV - Transcat, Inc.
Rochester, NY, USA
Low Diff.Pressure Transmitter .25% Accy,w/o Display,Base
610-25C-BNV
Low Diff.Pressure Transmitter .25% Accy,w/o Display,Base 610-25C-BNV
Product Highlights Low differential pressure transmitter, range ±.25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models

Product Highlights

  • Low differential pressure transmitter, range ±.25" w.c.
  • Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy
  • Removable process head for simplified installation
  • Secure operation ensured with calibration only possible via separate calibration key
  • Calibration certificate included with ± 0.25% accuracy models
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 610-25C-BNV
Product Name Low Diff.Pressure Transmitter .25% Accy,w/o Display,Base
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PAMS3011 - PAMS3012 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 0.3626 to 145 psi (0.2552 to 102 m H2O)
Accuracy 0.5000 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTE-P10R-S6-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details