DwyerOmega Low Diff.Pressure Transmitter .50% Accy,w/o Display,Base 610-25D-BNE

Description
Product Highlights Low differential pressure transmitter, range 0 to .25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models
Description
Product Highlights Low differential pressure transmitter, range 0 to .25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models

Suppliers

Company
Product
Description
Supplier Links
Low Diff.Pressure Transmitter .50% Accy,w/o Display,Base - 610-25D-BNE - Transcat, Inc.
Rochester, NY, USA
Low Diff.Pressure Transmitter .50% Accy,w/o Display,Base
610-25D-BNE
Low Diff.Pressure Transmitter .50% Accy,w/o Display,Base 610-25D-BNE
Product Highlights Low differential pressure transmitter, range 0 to .25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models

Product Highlights

  • Low differential pressure transmitter, range 0 to .25" w.c.
  • Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy
  • Removable process head for simplified installation
  • Secure operation ensured with calibration only possible via separate calibration key
  • Calibration certificate included with ± 0.25% accuracy models
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 610-25D-BNE
Product Name Low Diff.Pressure Transmitter .50% Accy,w/o Display,Base
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - SPTW-P25R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
Pressure transmitter - FKG-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
View Details
Absolute pressure transmitter - PAS100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Signal Output Analog Current; HART® Protocol
Pressure Measurement Absolute
Media Liquid; Gas
View Details