WIKA Instrument, LP Non-Incendive Pressure Transmitter,0-3K PSI 4347000

Description
Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM approved Non-incendive for Class I Division 2 hazardous locations Engineered to meet the harsh demands of gas compressor applications Do not require the use of intrinsically safe barriers NACE MR-01-75 compliant 4-20 mA or low power 1-5 volt output signals available
Datasheet
Description
Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM approved Non-incendive for Class I Division 2 hazardous locations Engineered to meet the harsh demands of gas compressor applications Do not require the use of intrinsically safe barriers NACE MR-01-75 compliant 4-20 mA or low power 1-5 volt output signals available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Incendive Pressure Transmitter,0-3K PSI - 4347000 - Transcat, Inc.
Rochester, NY, USA
Non-Incendive Pressure Transmitter,0-3K PSI
4347000
Non-Incendive Pressure Transmitter,0-3K PSI 4347000
Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM approved Non-incendive for Class I Division 2 hazardous locations Engineered to meet the harsh demands of gas compressor applications Do not require the use of intrinsically safe barriers NACE MR-01-75 compliant 4-20 mA or low power 1-5 volt output signals available

Product Highlights

  • 4-20MA 1/4NPT 1/2C 6'CBL
  • FM approved Non-incendive for Class I Division 2 hazardous locations
  • Engineered to meet the harsh demands of gas compressor applications
  • Do not require the use of intrinsically safe barriers
  • NACE MR-01-75 compliant
  • 4-20 mA or low power 1-5 volt output signals available
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 4347000
Product Name Non-Incendive Pressure Transmitter,0-3K PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA1099 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Differential
Working Pressure Range 29.01 to 145 psi (20.41 to 102 m H2O)
Accuracy 1.5 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTE-V1R-F-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details