Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD2A22A1AS5B4K5L4M5

Description
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum S5 - Assemble to Rosemount 306 Integral Manifold B4 - Bracket for 2-in. Pipe or Panel Mounting, All SST K5 - FM Explosion-proof, Dust Ignition-proof, Intrinsically Safe, and Division 2 L4 - Austenitic 316 SST Bolts M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only)
Description
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum S5 - Assemble to Rosemount 306 Integral Manifold B4 - Bracket for 2-in. Pipe or Panel Mounting, All SST K5 - FM Explosion-proof, Dust Ignition-proof, Intrinsically Safe, and Division 2 L4 - Austenitic 316 SST Bolts M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only)

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD2A22A1AS5B4K5L4M5 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD2A22A1AS5B4K5L4M5
Differential Pressure Transmitter 3051CD2A22A1AS5B4K5L4M5
Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum S5 - Assemble to Rosemount 306 Integral Manifold B4 - Bracket for 2-in. Pipe or Panel Mounting, All SST K5 - FM Explosion-proof, Dust Ignition-proof, Intrinsically Safe, and Division 2 L4 - Austenitic 316 SST Bolts M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only)

Product Highlights

  • 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 2 - Coplanar
  • 2 - 316L SST
  • A - Glass-filled PTFE
  • 1 - Silicone
  • A - Polyurethane-covered Aluminum
  • S5 - Assemble to Rosemount 306 Integral Manifold
  • B4 - Bracket for 2-in. Pipe or Panel Mounting, All SST
  • K5 - FM Explosion-proof, Dust Ignition-proof, Intrinsically Safe, and Division 2
  • L4 - Austenitic 316 SST Bolts
  • M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD2A22A1AS5B4K5L4M5
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 990M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 36.26 psi (0.0026 to 25.52 m H2O)
Accuracy 1 ±% FS
View Details
Absolute Pressure Transmitter - Model 266AST - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details