WIKA Instrument, LP Industrial Pressure Transmitter 50 PSI 8348868

Description
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
Datasheet
Description
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Pressure Transmitter 50 PSI - 8348868 - Transcat, Inc.
Rochester, NY, USA
Industrial Pressure Transmitter 50 PSI
8348868
Industrial Pressure Transmitter 50 PSI 8348868
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications

Product Highlights

  • 4-20MA 1/2NPT DIN
  • Standard ranges available from stock
  • 4-20 mA 2-wire output signal, others available
  • Highly resistant to pressure spikes and vibration
  • Stainless steel case and wetted parts
  • Can be assembled to diaphragm seals for special applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 8348868
Product Name Industrial Pressure Transmitter 50 PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA3403 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 43.51 to 725 psi (30.62 to 510 m H2O)
Accuracy 1 ±% FS
View Details
Pressure transmitter - SPTW-P10R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers