WIKA Instrument, LP Explosion Proof Pressure Transmitter 60 PSI 50989341

Description
Product Highlights 4-20MA 1/4NPT 1/2C 6'FL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas applications
Datasheet
Description
Product Highlights 4-20MA 1/4NPT 1/2C 6'FL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Pressure Transmitter 60 PSI - 50989341 - Transcat, Inc.
Rochester, NY, USA
Explosion Proof Pressure Transmitter 60 PSI
50989341
Explosion Proof Pressure Transmitter 60 PSI 50989341
Product Highlights 4-20MA 1/4NPT 1/2C 6'FL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing oil and gas applications

Product Highlights

  • 4-20MA 1/4NPT 1/2C 6'FL
  • FM-approved Explosion proof for Class I Division 1 hazardous locations
  • Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals
  • Engineered to withstand harsh environments
  • NACE MR0175 compliant
  • Retrofits many existing oil and gas applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 50989341
Product Name Explosion Proof Pressure Transmitter 60 PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge pressure transmitter for diaphragm seal - FKP--F - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Pneumatic pressure transmitters - Deltapi N Series - ABB Measurement & Analytics
Specs
Pressure Measurement Differential; Gauge
Media Liquid; Gas
Working Pressure Range 3 to 15 psi (2.11 to 10.56 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - 981 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 1.45 psi (1.02 m H2O)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details