Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD0A02A1AM5B7H2L4S6

Description
Product Highlights 3051C - Coplanar Pressure Transmitter D Differential 0 –3 to 3 inH2O (–7.5 to 7.5 mbar) A 4–20 mA with Digital Signal Based on HART Protocol 0 Alternate Process Connection 2 316L SST A Glass-filled PTFE 1 Silicone A Aluminum ½–14 NPT M5 LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only) B7 B1 Bracket with Series 300 SST Bolts H2 Traditional Flange, 316 SST, SST Drain/Vent L4 Austenitic 316 SST Bolts S6 Assemble to Rosemount 304 Manifold or Connection System
Datasheet
Description
Product Highlights 3051C - Coplanar Pressure Transmitter D Differential 0 –3 to 3 inH2O (–7.5 to 7.5 mbar) A 4–20 mA with Digital Signal Based on HART Protocol 0 Alternate Process Connection 2 316L SST A Glass-filled PTFE 1 Silicone A Aluminum ½–14 NPT M5 LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only) B7 B1 Bracket with Series 300 SST Bolts H2 Traditional Flange, 316 SST, SST Drain/Vent L4 Austenitic 316 SST Bolts S6 Assemble to Rosemount 304 Manifold or Connection System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD0A02A1AM5B7H2L4S6 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD0A02A1AM5B7H2L4S6
Differential Pressure Transmitter 3051CD0A02A1AM5B7H2L4S6
Product Highlights 3051C - Coplanar Pressure Transmitter D Differential 0 –3 to 3 inH2O (–7.5 to 7.5 mbar) A 4–20 mA with Digital Signal Based on HART Protocol 0 Alternate Process Connection 2 316L SST A Glass-filled PTFE 1 Silicone A Aluminum ½–14 NPT M5 LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only) B7 B1 Bracket with Series 300 SST Bolts H2 Traditional Flange, 316 SST, SST Drain/Vent L4 Austenitic 316 SST Bolts S6 Assemble to Rosemount 304 Manifold or Connection System

Product Highlights

  • 3051C - Coplanar Pressure Transmitter
  • D Differential
  • 0 –3 to 3 inH2O (–7.5 to 7.5 mbar)
  • A 4–20 mA with Digital Signal Based on HART Protocol
  • 0 Alternate Process Connection
  • 2 316L SST
  • A Glass-filled PTFE
  • 1 Silicone
  • A Aluminum ½–14 NPT
  • M5 LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only)
  • B7 B1 Bracket with Series 300 SST Bolts
  • H2 Traditional Flange, 316 SST, SST Drain/Vent
  • L4 Austenitic 316 SST Bolts
  • S6 Assemble to Rosemount 304 Manifold or Connection System
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD0A02A1AM5B7H2L4S6
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DTP 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
Absolute pressure transmitter - FKA-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Pressure sensors & Load sensors - Pressure transmitters - 990M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 36.26 psi (0.0026 to 25.52 m H2O)
Accuracy 1 ±% FS
View Details