WIKA Instrument, LP Industrial Pressure Transmitter 1000PSI,4-20mA 8993470

Description
Product Highlights 4-20MA 990.22 DN1.5 CAP Compliant with 3A Available with 1.5" or 2.0" Tri-Clamp® connections 4-20 mA 2-wire output signal, others available Available with an integral cooling extension for high temperature applications Stainless steel case and wetted components
Description
Product Highlights 4-20MA 990.22 DN1.5 CAP Compliant with 3A Available with 1.5" or 2.0" Tri-Clamp® connections 4-20 mA 2-wire output signal, others available Available with an integral cooling extension for high temperature applications Stainless steel case and wetted components

Suppliers

Company
Product
Description
Supplier Links
Industrial Pressure Transmitter 1000PSI,4-20mA - 8993470 - Transcat, Inc.
Rochester, NY, USA
Industrial Pressure Transmitter 1000PSI,4-20mA
8993470
Industrial Pressure Transmitter 1000PSI,4-20mA 8993470
Product Highlights 4-20MA 990.22 DN1.5 CAP Compliant with 3A Available with 1.5" or 2.0" Tri-Clamp® connections 4-20 mA 2-wire output signal, others available Available with an integral cooling extension for high temperature applications Stainless steel case and wetted components

Product Highlights

  • 4-20MA 990.22 DN1.5 CAP
  • Compliant with 3A
  • Available with 1.5" or 2.0" Tri-Clamp® connections
  • 4-20 mA 2-wire output signal, others available
  • Available with an integral cooling extension for high temperature applications
  • Stainless steel case and wetted components
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 8993470
Product Name Industrial Pressure Transmitter 1000PSI,4-20mA
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 984A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pressure transmitter - SPTE-V1R-S4-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details