EMERSON PROCESS MANAGEMENT, ROSEMOUNT DIVISION
2051CD2A02A1AH2B7E5M5D4C1 -- PRESSURE TRANSMITTER 2051CD2A02A1AH2B7E5M5D4C1
Emerson Process Management, Rosemount Division
Pressure Transmitter 2051CD2A02A1AH2B7E5M5D4C1
2051CD2A02A1AH2B7E5M5D4C1
Description
Product Highlights
2051CD - Differential Pressure Transmitter
2 - Pressure Upper Range Limit: 250 inH2O (623 mbar)
A - 4-20 mA with Digital Signal Based on HART Protocol
22 - Process Flange Type: Coplanar Flange Material: SST Drain Vent: SST
A - O-Ring: Glass-Filled TFE
1 - Sensor Fill Fluid: Silicone
A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT
H2 - Traditional Flange, 316 SST, SST Drain/Vent
B7 - B1 Bracket with Series 300 SST Bolt
E5 - FM Explosion-proof, Dust Ignition-proof
M5 - LCD display
D4 - Zero and Span Hardware Adjustments
C1 - Custom Software Configuration (Requires completed Configuration Data Sheet)
Description
Product Highlights
2051CD - Differential Pressure Transmitter
2 - Pressure Upper Range Limit: 250 inH2O (623 mbar)
A - 4-20 mA with Digital Signal Based on HART Protocol
22 - Process Flange Type: Coplanar Flange Material: SST Drain Vent: SST
A - O-Ring: Glass-Filled TFE
1 - Sensor Fill Fluid: Silicone
A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT
H2 - Traditional Flange, 316 SST, SST Drain/Vent
B7 - B1 Bracket with Series 300 SST Bolt
E5 - FM Explosion-proof, Dust Ignition-proof
M5 - LCD display
D4 - Zero and Span Hardware Adjustments
C1 - Custom Software Configuration (Requires completed Configuration Data Sheet)
Suppliers
Product Highlights
2051CD - Differential Pressure Transmitter
2 - Pressure Upper Range Limit: 250 inH2O (623 mbar)
A - 4-20 mA with Digital Signal Based on HART Protocol
22 - Process Flange Type: Coplanar Flange Material: SST Drain Vent: SST
A - O-Ring: Glass-Filled TFE
1 - Sensor Fill Fluid: Silicone
A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT
H2 - Traditional Flange, 316 SST, SST Drain/Vent
B7 - B1 Bracket with Series 300 SST Bolt
E5 - FM Explosion-proof, Dust Ignition-proof
M5 - LCD display
D4 - Zero and Span Hardware Adjustments
C1 - Custom Software Configuration (Requires completed Configuration Data Sheet)
Product Highlights
- 2051CD - Differential Pressure Transmitter
- 2 - Pressure Upper Range Limit: 250 inH2O (623 mbar)
- A - 4-20 mA with Digital Signal Based on HART Protocol
- 22 - Process Flange Type: Coplanar Flange Material: SST Drain Vent: SST
- A - O-Ring: Glass-Filled TFE
- 1 - Sensor Fill Fluid: Silicone
- A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT
- H2 - Traditional Flange, 316 SST, SST Drain/Vent
- B7 - B1 Bracket with Series 300 SST Bolt
- E5 - FM Explosion-proof, Dust Ignition-proof
- M5 - LCD display
- D4 - Zero and Span Hardware Adjustments
- C1 - Custom Software Configuration (Requires completed Configuration Data Sheet)
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Transmitters |
|
Product Number
|
2051CD2A02A1AH2B7E5M5D4C1 |
|
Product Name
|
Pressure Transmitter 2051CD2A02A1AH2B7E5M5D4C1 |
|
Pressure Measurement
|
Gauge
|
Unlock Full Specs
to access all available technical data